EN
  • EN
  • DE

BC309CBU

Part No BC309CBU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 0.1A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) at Ib, Ic 500mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 380 at 2mA, 5V
Maximum Power 500mW
Frequency - Transition 130MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number BC309
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 737280-BC309CBU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC309CBU CAD Model

Description

The BC309CBU from ON Semiconductor is a high-performance bipolar junction transistor designed for general-purpose switching and amplification applications. This PNP transistor is a reliable component that offers a blend of low voltage and power handling capabilities, making it suitable for a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The BC309CBU can handle collector-emitter voltages up to 25V, ensuring stable operation in circuits with moderate voltage requirements.
  • Current Handling: With a continuous collector current rating of up to -100mA, this transistor is capable of controlling a variety of loads while maintaining a low saturation voltage, making it highly efficient.
  • Power Dissipation: It has a power dissipation rating of 625mW, which helps in managing thermal performance during operation.
  • Gain Bandwidth Product: Featuring a transition frequency of 150MHz, the BC309CBU offers good frequency response for amplification purposes.
  • Package: This transistor comes in a TO-92 package, which is widely used and recognized for its ease of handling and soldering onto printed circuit boards.

Applications

The BC309CBU is versatile and can be used in various applications such as:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Driver stages in hi-fi amplifiers and other audio equipment
  • Switching operations in consumer electronics
  • Control systems and sensor interfaces

Quality and Reliability

ON Semiconductor is known for their commitment to quality and the BC309CBU is no exception. This transistor is manufactured with high standards, ensuring reliable performance and consistency across batches. It is suitable for commercial-grade applications where a robust and durable electronic component is required.

Environmental Compliance

The BC309CBU meets various environmental standards, including RoHS compliance, which ensures that it is free from harmful substances like lead, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess