EN
  • EN
  • DE

BC557BZL1G

Part No BC557BZL1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.1A TO92  /  Bipolar (BJT) Transistor PNP 45 V 100 mA 320MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 180 @ 2mA, 5V
Power - Max 625 mW
Frequency - Transition 320MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number BC557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC557BZL1GOSTB,2156-BC557BZL1G-ONTB,BC557BZL1G-ND,ONSONSBC557BZL1G,BC557BZL1GOSCT
Standard Package 2,000
Win Source Part Number 1048376-BC557BZL1G
Ultra Librarian 3D Model Ultra Librarian BC557BZL1G CAD Model

Description

The BC557BZL1G from ON Semiconductor is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This semiconductor device is a crucial component in a wide range of electronic circuits, offering a combination of high performance and reliability.

Key Features

  • Voltage Ratings: The BC557BZL1G has a collector-emitter voltage (VCEO) of -45 V, a collector-base voltage (VCBO) of -50 V, and an emitter-base voltage (VEBO) of -5 V, making it suitable for moderate voltage applications.
  • Current Handling: It can handle a continuous collector current (IC) of up to -100 mA, with a peak current handling capability for short durations.
  • Power Dissipation: The device has a power dissipation rating of 625 mW, ensuring efficient operation without overheating in typical applications.
  • Gain Bandwidth Product: With a transition frequency (fT) of 150 MHz, it provides good frequency response for amplification purposes.
  • High Current Gain: The transistor offers a high DC current gain (hFE) range of 200 to 450, which ensures a robust amplification factor for the input signal.
  • Low Noise: It exhibits low noise figures, making it an excellent choice for audio amplifiers and other sensitive applications.
  • Package: The BC557BZL1G comes in a TO-92 package, which is widely used and easy to handle in PCB designs.

Applications

The versatile nature of the BC557BZL1G allows it to be used in a variety of electronic circuits. Some common applications include:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching operations in consumer electronics
  • Linear amplification and regulation circuits

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet global environmental standards. The BC557BZL1G is a lead-free and RoHS compliant component, ensuring it adheres to the latest environmental regulations for electronic devices.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2622 $58.9950
535+ $0.2160 $115.5600
830+ $0.2091 $173.5530
1,145+ $0.2021 $231.4045
1,480+ $0.1952 $288.8960
1,975+ $0.1756 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
In Stock: 54,000 pieces Factory Stock: 54,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess