The BS170ZL1G is a high-performance N-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide range of applications. This compact semiconductor device is designed to meet the stringent requirements of modern electronic circuits, providing designers with a versatile component for their switching and amplification needs.
Key Features
- High Density Cell Design: The BS170ZL1G boasts a high-density cell design that enables lower RDS(on), which translates to reduced on-state resistance. This feature ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the device.
- Low Threshold Voltage: With a low threshold voltage, this MOSFET can be easily driven by logic-level voltages, making it compatible with a variety of control circuits and enabling its use in low-voltage applications.
- Enhanced Durability: ON Semiconductor's commitment to quality is evident in the BS170ZL1G's robust construction. It is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring a long operational life and reliability under stress.
- TO-92 Package: Enclosed in a TO-92 package, the BS170ZL1G is not only easy to handle but also provides excellent thermal performance. This packaging is widely preferred for its proven track record in a multitude of electronic applications.
Applications
The versatility of the BS170ZL1G allows it to be used in various applications, ranging from power management to signal processing. It is particularly suited for:
- DC/DC converters
- Power switches
- Motor control circuits
- Audio amplifiers
- Hard disk drives
- And other high-speed switching applications
Specifications
Parameter
Value
Drain-Source Voltage (Vdss)
60V
Current - Continuous Drain (Id) @ 25°C
500mA
Power - Max
830mW
Drive Voltage (Max Rds On, Min Rds On)
5V, 10V
Rds On (Max) @ Id, Vgs
5 Ohm @ 500mA, 10V
In summary, the BS170ZL1G from ON Semiconductor is an exceptional choice for designers seeking a reliable and efficient N-Channel MOSFET. Its superior design ensures performance and durability, making it a staple in the electronic components industry.