EN
  • EN
  • DE

BSS138-T

Part No BSS138-T
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 220MA SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 50 V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-XFBGA
Case / Package EFCP1313-4CC-037
Family Name BSS138
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913614-BSS138-T
Ultra Librarian 3D Model Ultra Librarian BSS138-T CAD Model

Description

The BSS138-T from ON Semiconductor is a high-performance N-Channel Logic Level Enhancement Mode Field Effect Transistor (MOSFET) designed for a wide range of applications. This compact and efficient semiconductor device offers excellent on-state resistance and switching performance, making it an ideal choice for power management tasks in various electronic systems.

Key Features

  • Low On-Resistance: The BSS138-T boasts a low on-resistance, typically just 3.5Ω at VGS = 10V, ensuring minimal power loss and improved efficiency in circuit operation.
  • High-Speed Switching: With its fast switching speed, the BSS138-T is suitable for high-speed circuit applications, enabling quick transitions and reducing switching losses.
  • Low Threshold Voltage: The device has a low threshold voltage (VGS(th)) that allows it to be easily driven by logic-level voltages, making it compatible with a variety of microcontrollers and logic circuits.
  • Low Input Capacitance: The MOSFET's low input capacitance results in reduced drive power requirements and contributes to its fast switching capabilities.
  • SOT-23 Package: Encased in a small SOT-23 package, the BSS138-T is optimized for space-constrained applications, offering excellent thermal and electrical performance.

Applications

The BSS138-T is versatile and can be used in a range of applications, including:

  • Power management for portable and battery-powered devices
  • DC/DC converters
  • Load/switch drivers
  • Motor control circuits
  • Logic level conversion

Product Specifications

Parameter Value
Drain-Source Voltage (VDSS) 50V
Continuous Drain Current (ID) 200mA
Power Dissipation (PD) 360mW
Operating Temperature Range -55°C to +150°C

The BSS138-T from ON Semiconductor is a reliable and versatile N-Channel MOSFET that provides high efficiency and performance for a variety of electronic applications. Its low on-resistance, high-speed switching, and logic level compatibility make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess