EN
  • EN
  • DE

BTA16-800BW3G

Part No BTA16-800BW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 800V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 50
Category Discrete Semiconductor Products
Family Triacs
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50 60Hz (Itsm) 170A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 60mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog Standard Triacs
Win Source Part Number 049773-BTA16-800BW3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA16-800BW3G CAD Model

Description

ON Semiconductor BTA16-800BW3G Triac

The BTA16-800BW3G is a robust and versatile triac device designed by ON Semiconductor, a leading name in the field of power and signal management. This particular triac is engineered to manage AC loads with high efficiency and reliability. It is suitable for a wide range of applications, including home appliances, office machines, and industrial control systems.

Key Features

  • High Blocking Voltage: With an impressive 800V off-state voltage, the BTA16-800BW3G can handle high peak voltages, making it suitable for applications that experience surges or are connected to high-voltage lines.
  • Current Rating: This device is capable of conducting up to 16A of continuous on-state current, which is sufficient for a wide array of electrical applications, from lighting circuits to motor control.
  • Gate Trigger Voltage: The gate trigger voltage (Vgt) is specified to be in a low range, ensuring that the triac can be easily triggered with standard logic levels.
  • Snubberless Technology: The BTA16-800BW3G incorporates snubberless technology, which eliminates the need for external snubber circuits in most applications. This simplifies design and reduces component count.
  • Isolated Package: The triac comes in an insulated tab package which provides electrical isolation from the mounting surface. This feature allows for easier mounting and safer operation.

Applications

The ON Semiconductor BTA16-800BW3G is particularly well-suited for AC switching and phase control applications such as motor speed controls, lighting controls, and static switching relays. Its robust design also makes it an excellent choice for soft start circuits and AC power tools.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The BTA16-800BW3G is no exception, with its design and manufacturing processes focused on achieving high reliability and performance consistency. This ensures that the device can withstand the rigors of daily operation in various industrial and consumer environments.

For designers and engineers looking for a reliable triac capable of handling significant power levels while maintaining control and efficiency, the BTA16-800BW3G from ON Semiconductor presents an excellent solution.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess