EN
  • EN
  • DE

CAT64LC40VI-GT3

Part No CAT64LC40VI-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description CAT64LC40 - 4-KBit SPI Serial EE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series CAT64LC40
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 16
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 500 ns
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,219 pcs
Win Source Part Number 576450-CAT64LC40VI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT64LC40VI-GT3 CAD Model

Description

ON Semiconductor's CAT64LC40VI-GT3 EEPROM

The CAT64LC40VI-GT3 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This robust memory module is designed to provide reliable data storage and retrieval in a wide array of electronic applications. With a 64-Kb memory capacity, it serves as an ideal solution for storing user-specific configuration data, calibration information, or small application firmware.

The CAT64LC40VI-GT3 utilizes the popular I²C (Inter-Integrated Circuit) serial interface, which ensures easy integration into most microcontroller-based systems. This interface allows for a simple two-wire connection for communication, making it not only accessible but also efficient in terms of pin usage on the host controller.

One of the key features of this EEPROM is its hardware write protection. The device includes a write protect pin (WP), which, when activated, prevents accidental data overwrites and ensures data integrity during volatile conditions. This is particularly useful in environments where data corruption is a risk, such as during unexpected power failures or noisy electrical environments.

The CAT64LC40VI-GT3 is designed with durability in mind. It is capable of withstanding up to 1 million write cycles and has a data retention period of 100 years, guaranteeing long-term reliability for applications that require frequent data updates and longevity. This makes it an excellent choice for industrial, automotive, and consumer electronics where persistent and dependable memory storage is paramount.

Operating within a voltage range of 2.5V to 5.5V, the CAT64LC40VI-GT3 is versatile across various power supply conditions. It also supports a wide temperature range, making it suitable for use in harsh environments. Additionally, the device comes in a compact 8-pin TSSOP package, which is perfect for space-constrained applications.

In summary, the CAT64LC40VI-GT3 from ON Semiconductor is a versatile, reliable, and secure EEPROM solution that meets the demands of modern electronic systems. Its ease of integration, coupled with robust performance characteristics, makes it an excellent choice for designers looking to enhance their systems with a trusted non-volatile memory component.

You May Also Be Interested in

Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess