EN
  • EN
  • DE

CMPWR280TA

Part No CMPWR280TA
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Smart OR Dual Regulator with VAUX Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 242645-CMPWR280TA
Popularity Low
Supply and Demand Status Balance
Family Name CMPWR280
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CMPWR280TA CAD Model

Description

The CMPWR280TA is a high-performance, low-dropout voltage regulator from ON Semiconductor, designed to deliver a continuous output current of up to 150 mA. This regulator is an ideal choice for portable battery-powered applications due to its low quiescent current and high efficiency, which help to extend battery life.

Key Features

  • Output Voltage: The CMPWR280TA provides a stable and precise output voltage, ensuring reliable operation for sensitive electronic devices.
  • Low Dropout Voltage: With its low dropout performance, this regulator maintains output voltage regulation even when the input-to-output differential is minimal, making it highly efficient in power-critical designs.
  • High Output Current: Capable of delivering up to 150 mA, this component is suitable for a wide range of applications, from microcontrollers to RF devices.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, which is crucial for battery-operated devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity.
  • Short-Circuit Protection: The CMPWR280TA includes short-circuit protection to safeguard the regulator and the load from potential damage due to excessive current.

Applications

The CMPWR280TA is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered equipment
  • Mobile phones and PDAs
  • Wireless LAN devices
  • GPS receivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CMPWR280TA is no exception. It is designed to meet the stringent requirements of the electronic industry, providing reliable performance in a compact SOT-23 package. With ON Semiconductor's expertise in power management solutions, the CMPWR280TA is a dependable choice for designers looking to enhance the efficiency and battery life of their products.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess