The CPH3323-TL is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This particular component is designed to meet the high demands of modern electronic circuits, providing a combination of performance, efficiency, and reliability that is essential for today's applications.
Key Features
- Low On-Resistance: The CPH3323-TL boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in electronic circuits.
- High-Speed Switching: Engineered for high-speed switching applications, this component is ideal for use in power management systems where rapid switching is a critical requirement.
- Compact Design: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
- Durability: With its robust construction, the CPH3323-TL is designed to withstand harsh operating conditions, ensuring a long operational lifespan.
Applications
The versatility of the CPH3323-TL makes it suitable for a wide range of applications, including:
- Power supply circuits
- DC-DC converters
- Battery management systems
- Motor control circuits
- LED lighting solutions
Technical Specifications
Below are some of the key technical specifications of the CPH3323-TL:
- Package: CPH-3 (SC-63)
- Drain-source voltage (V<sub>DS): 30V
- Continuous drain current (I<sub>D): 25A
- Power Dissipation (P<sub>D): 2W
- Operating Temperature Range: -55°C to +150°C
Quality and Environmental Compliance
ON Semiconductor is committed to environmental stewardship and the CPH3323-TL is manufactured in compliance with the latest environmental regulations. It is RoHS compliant, ensuring that it is free from hazardous substances, making it a responsible choice for electronic manufacturers who are conscious of their environmental impact.
Overall, the CPH3323-TL from ON Semiconductor represents a blend of performance, efficiency, and durability, making it an excellent choice for designers and engineers looking to create high-quality, reliable, and energy-efficient electronic products.