EN
  • EN
  • DE

CPH3356-TL-H

Part No CPH3356-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.5A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Max Gate Charge 3.3nC @ 4.5V
Max Input Capacitance 250pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 137 mOhm @ 1A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1030147-CPH3356-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH3356-TL-H CAD Model

Description

ON Semiconductor CPH3356-TL-H Product Overview

The CPH3356-TL-H is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a reputable leader in the semiconductor industry. This product is designed for applications requiring efficient power management and high-speed switching capabilities. It is housed in a compact CPH-3 package, which is ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The CPH3356-TL-H features a low on-resistance (RDS(on)), which ensures minimal power loss and heat generation during operation, making it suitable for high-efficiency power management systems.
  • High-Speed Switching: With fast switching capabilities, this MOSFET is perfect for applications that require quick response times, such as power converters and motor control circuits.
  • Gate Charge: The device has been optimized for low gate charge (QG), which reduces the power required to turn the MOSFET on and off, further improving the efficiency of the system it is used in.
  • Drain-Source Voltage: It can handle a drain-source voltage (VDSS) of up to -30V, making it robust for various applications.
  • Continuous Drain Current: The CPH3356-TL-H supports a continuous drain current (ID) of -6A, allowing it to handle significant power for its size.
  • Halogen-Free: In line with environmental standards, this product is halogen-free, reducing the potential environmental impact.

Applications

The versatility of the CPH3356-TL-H allows it to be used in a wide array of applications, including:

  • Power management modules
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

ON Semiconductor's commitment to quality ensures that the CPH3356-TL-H MOSFET meets the stringent requirements of modern electronic devices. With its combination of high-speed switching, low on-resistance, and energy efficiency, this MOSFET is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1629 $57.8295
865+ $0.1337 $115.6505
1,340+ $0.1295 $173.5300
1,845+ $0.1254 $231.3630
2,385+ $0.1212 $289.0620
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess