The ON Semiconductor CPH6006 is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.
Key Features
- Low On-Resistance: The CPH6006 boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET enables faster operation in power conversion systems, leading to increased performance.
- Enhanced Thermal Performance: With its excellent thermal characteristics, the CPH6006 can operate at higher temperatures without compromising its performance, ensuring reliability even under stressful conditions.
- Gate Charge Optimization: The device features an optimized gate charge, which helps in reducing switching losses and contributes to the overall energy-saving capabilities of the MOSFET.
Applications
The versatility of the CPH6006 makes it suitable for a variety of applications, including:
- Power management systems
- DC/DC converters
- Motor drives
- Computing and server power supplies
- Telecommunication equipment
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
15A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to 150°C
Overall, ON Semiconductor's CPH6006 power MOSFET is a high-performance component that offers energy efficiency, robustness, and high-speed operation, making it an excellent choice for designers looking to enhance their power management systems.