ON Semiconductor CPH6702 N-Channel MOSFET
The ON Semiconductor CPH6702 is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching with low on-resistance and a high-speed switching operation. This MOSFET is a versatile component suitable for a wide range of applications, including power supplies, motor control, and general-purpose switching circuits.
Key Features
- Low On-Resistance: The CPH6702 boasts an extremely low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
- High Drain-Source Voltage (V<sub>DS): The device is capable of withstanding high drain-source voltages, making it robust for various electrical environments.
- Gate Charge (Q<sub>G): It features a low gate charge, which reduces the power required to switch the device on and off, thus saving energy and reducing heat dissipation.
Applications
- DC/DC Converters
- Power Management Systems
- Motor Drives and Controllers
- Switch Mode Power Supplies (SMPS)
- Battery Management Systems
Product Specifications
Parameter
Value
Configuration
Single
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature
-55°C to +150°C
The CPH6702 N-Channel MOSFET from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their power circuitry with a component that offers low on-resistance, fast switching, and robustness against high voltage conditions. Its versatility makes it an excellent choice for a multitude of electronic designs, ensuring both performance and reliability.