EN
  • EN
  • DE

CS2841BED14

Part No CS2841BED14
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Supply Voltage 7.4V ~ 40V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name CS2841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916046-CS2841BED14
Ultra Librarian 3D Model Ultra Librarian CS2841BED14 CAD Model

Description

ON Semiconductor CS2841BED14 High-Performance Controller IC

The ON Semiconductor CS2841BED14 is a versatile and high-performance controller integrated circuit (IC) designed for a wide range of power conversion and management applications. This IC incorporates advanced features and robust construction, making it suitable for industrial, automotive, and consumer electronics markets.

Key Features

  • High Accuracy: The CS2841BED14 offers precise control, ensuring high efficiency and reliability in power supply systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power levels and system requirements.
  • Integrated Protections: The IC includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage.
  • Flexibility: Its programmable functions allow for customization and flexibility in design, making it suitable for a wide array of power applications.
  • Energy Efficient: The CS2841BED14 is designed to optimize power usage, contributing to energy savings and reduced heat generation.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Battery chargers
  • LED lighting systems
  • Power adapters for consumer electronics

The CS2841BED14 integrates seamlessly into various circuit designs, providing a reliable backbone for power systems. Its robustness and adaptability make it a go-to choice for engineers seeking to create efficient and durable power solutions. Whether used in an industrial setting for heavy machinery or in portable consumer devices, this IC ensures optimal performance and longevity of the end product.

ON Semiconductor's commitment to quality is reflected in the CS2841BED14, which is built to meet high standards of performance and reliability. By choosing this controller IC, designers are equipping their products with a component that stands for innovation and excellence in the field of power management technology.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess