EN
  • EN
  • DE
  • IT

CS51031GD8

Part No CS51031GD8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.3 V to 20 V
Frequency - Switching 200kHz
Duty Cycle (Max) 83.3%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 126104-CS51031GD8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51031GD8 CAD Model

Description

The CS51031GD8 is a high-performance, feature-rich integrated circuit from ON Semiconductor, designed for power supply applications that demand efficiency, reliability, and precision. This product is part of ON Semiconductor’s portfolio of power management devices, which are widely recognized for their quality and performance in the electronics industry.

Key Features

  • High-Efficiency Operation: The CS51031GD8 is engineered to provide efficient power conversion, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Precision Voltage Regulation: It offers precise voltage regulation to ensure stable power delivery to sensitive electronic components, which is vital for maintaining the performance and longevity of the system.
  • Integrated Protections: This device includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and reliability of the overall power system.
  • Compact Package: The CS51031GD8 comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatile nature of the CS51031GD8 makes it ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Telecommunications Equipment
  • Computing Systems
  • Industrial Power Systems

Technical Specifications

With its robust design, the CS51031GD8 ensures consistent performance under varying conditions. Some of its technical specifications include:

  • Supply Voltage Range: 4.5V to 30V
  • Switching Frequency: Up to 500 kHz
  • Operating Temperature Range: -40°C to 85°C

ON Semiconductor’s commitment to quality is evident in the design and manufacturing of the CS51031GD8, making it a smart choice for engineers and designers looking for a reliable power management solution. Its combination of efficiency, precision, and protection features ensures that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $5.4582
Infineon Technologies
IFX PRIMARION CNTRLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Maxim Integrated
IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9049 $69.5245
12+ $11.4096 $136.9152
18+ $11.0525 $198.9450
25+ $10.6968 $267.4200
32+ $10.3397 $330.8704
42+ $9.2699 $389.3358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess