EN
  • EN
  • DE
  • IT

CS51031GDR8

Part No CS51031GDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.3 V to 20 V
Frequency - Switching 200kHz
Duty Cycle (Max) 83.3%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 116215-CS51031GDR8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51031GDR8 CAD Model

Description

The ON Semiconductor CS51031GDR8 is a high-performance, fixed-frequency current mode PWM controller designed for a wide range of power conversion applications. This device offers a perfect solution for those looking to achieve efficient and reliable power management in their electronic systems.

Featuring an integrated high-speed operational amplifier, the CS51031GDR8 provides the necessary control voltage to the power stage with exceptional precision. Its advanced circuitry allows for rapid response to load transients, ensuring stable operation under varying conditions. The PWM controller operates at a fixed frequency of 300kHz, which strikes an optimal balance between efficiency and component size, allowing for the use of smaller, cost-effective magnetics and filter components.

The CS51031GDR8 is equipped with a wide range of protection features to ensure the longevity and safety of your power supply design. These include under-voltage lockout (UVLO) for both the VCC and VREF voltages, ensuring the controller only operates when sufficient supply is available. Additionally, the device features cycle-by-cycle current limiting and a latch-off mode for overcurrent conditions, protecting the power stage from damage due to excessive current.

This PWM controller also supports high-efficiency power conversion due to its low startup current of 50μA and operating current of 7mA. The CS51031GDR8 comes in an 8-SOIC (0.154", 3.90mm Width) package, making it compact and suitable for space-constrained applications.

With its robust design and comprehensive feature set, the ON Semiconductor CS51031GDR8 is an excellent choice for applications such as DC-DC converters, off-line power supplies, and other power conversion systems requiring high efficiency, reliability, and performance. Whether you're designing power supplies for consumer electronics, telecommunications, or industrial equipment, the CS51031GDR8 provides the functionality and performance needed to meet your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9029 $66.6015
85+ $1.5614 $132.7190
130+ $1.5136 $196.7680
180+ $1.4644 $263.5920
230+ $1.4152 $325.4960
310+ $1.2691 $393.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess