EN
  • EN
  • DE
  • IT

CS51031GDR8G

Part No CS51031GDR8G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.3 V to 20 V
Frequency - Switching 200kHz
Duty Cycle (Max) 83.3%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 104891-CS51031GDR8G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51031GDR8G CAD Model

Description

ON Semiconductor CS51031GDR8G - High-Performance Off-Line Controller

The ON Semiconductor CS51031GDR8G is a cutting-edge off-line controller designed for high-efficiency power supply applications. This integrated circuit is engineered to deliver precise power control and management, making it an ideal choice for a wide range of consumer, industrial, and telecommunication products. Its robust design and advanced features ensure reliable performance in even the most demanding power conditions.

Key Features:

  • High-Efficiency Operation: The CS51031GDR8G boasts a high-efficiency topology that minimizes power loss, enhancing overall system performance and energy savings.
  • Advanced Pulse Width Modulation (PWM): With its sophisticated PWM control scheme, this device ensures stable and accurate output voltages, crucial for sensitive electronic components.
  • Integrated Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and the system by ensuring operation only when the input voltage is within a safe range.
  • Overcurrent Protection: The CS51031GDR8G is equipped with overcurrent protection to prevent damage from unexpected current spikes, ensuring long-term reliability.
  • Minimal External Components Required: Designed to work with a minimal number of external components, this controller simplifies the power supply design and reduces overall system cost.
  • Flexible Operating Range: The device can operate over a wide range of input voltages, accommodating various power sources and conditions.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Adapters for Consumer Electronics
  • Telecommunication Power Systems
  • Industrial Power Equipment

The ON Semiconductor CS51031GDR8G comes in a compact 8-SOIC package, making it suitable for space-constrained applications. Its superior performance and protection features ensure that end products meet the highest standards for efficiency and safety. Whether you're designing a power supply for a home appliance, an industrial machine, or a high-tech communication device, the CS51031GDR8G offers a reliable and cost-effective solution that will exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Analog Devices Inc.
IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Need more? Email Us
Infineon Technologies
IFX PRIMARION CNTRLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2876 $70.8180
125+ $1.0565 $132.0625
190+ $1.0235 $194.4650
265+ $0.9905 $262.4825
340+ $0.9575 $325.5500
455+ $0.8585 $390.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess