EN
  • EN
  • DE

CS5151GDR16

Part No CS5151GDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243894-CS5151GDR16
Popularity Low
Supply and Demand Status Sufficient
Family Name CS5151
Introduction Date July 26, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5151GDR16 CAD Model

Description

ON Semiconductor CS5151GDR16 - High-Performance Integrated Circuit

The ON Semiconductor CS5151GDR16 is a state-of-the-art integrated circuit designed for precise and efficient control in power supply systems. This product is well-suited for a wide range of applications, including computer systems, networking equipment, and industrial machinery that require stable and reliable voltage regulation.

The CS5151GDR16 is a synchronous buck controller that incorporates advanced features to provide high efficiency and performance. It operates at a switching frequency of up to 300 kHz, allowing for a compact power supply design with smaller external components. This results in a reduced footprint on the PCB and can contribute to overall cost savings in the manufacturing process.

One of the key attributes of the CS5151GDR16 is its ability to support a wide input voltage range, making it versatile for use in systems that experience fluctuations in power supply. It is designed to handle continuous output currents, ensuring a consistent and stable output even under varying load conditions.

The device includes a range of protective features to enhance system reliability. Overcurrent protection, under-voltage lockout, and thermal shutdown are integrated into the chip to safeguard against potential damage caused by abnormal operating conditions. Additionally, the CS5151GDR16 offers adjustable soft-start functionality, which minimizes inrush current during startup and contributes to the longevity of the power system.

With its high level of integration, the CS5151GDR16 simplifies the design of power management systems. It requires minimal external components, which not only saves space but also reduces the complexity of the design and the potential for errors during assembly.

The CS5151GDR16 is available in a compact 16-pin SOIC package, which is suitable for automated assembly processes and is compatible with standard PCB manufacturing techniques. Its robust design and comprehensive set of features make it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

In summary, the ON Semiconductor CS5151GDR16 is a high-performance, feature-rich synchronous buck controller that offers efficiency, versatility, and protection for advanced power management applications.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess