EN
  • EN
  • DE

CS5165GDWR16

Part No CS5165GDWR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243911-CS5165GDWR16
Popularity Low
Supply and Demand Status Balance
Family Name CS5165
Introduction Date July 26, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5165GDWR16 CAD Model

Description

ON Semiconductor CS5165GDWR16 - Product Overview

The CS5165GDWR16 is a highly efficient, synchronous buck controller designed by ON Semiconductor, a leading provider in energy-efficient innovations. This advanced controller is engineered to manage power supplies within computing systems, networking equipment, and a variety of other electronic applications that require a high-performance voltage regulation solution.

Key Features

  • Versatile Voltage Regulation: The CS5165GDWR16 is capable of delivering a wide range of output voltages, making it a flexible solution for various applications.
  • High Efficiency: With synchronous operation, this controller helps to minimize power losses, ensuring efficient power conversion and heat management, which is critical in high-density power designs.
  • Integrated Gate Drivers: The device includes built-in gate drivers for N-channel MOSFETs, streamlining the design process and reducing external component count.
  • Programmable Switching Frequency: Users can set the optimal switching frequency for their application, balancing efficiency and component size.
  • Protection Features: The CS5165GDWR16 comes with a suite of protection features, including overcurrent protection, undervoltage lockout, and thermal shutdown, to ensure reliable operation under various conditions.

Applications

The versatility of the CS5165GDWR16 makes it suitable for a wide range of applications, including:

  • Desktop and notebook computers
  • Networking equipment such as switches and routers
  • Telecommunication systems
  • Server and storage systems
  • Graphics cards and gaming consoles

Technical Specifications

The CS5165GDWR16 is offered in a 16-pin SOIC wide body package, providing a compact footprint for space-constrained applications. With a robust operating temperature range, this controller is designed to perform reliably in a variety of environments.

In summary, the CS5165GDWR16 from ON Semiconductor represents a state-of-the-art solution for power management challenges, combining flexibility, efficiency, and reliability in a single package. Its advanced features and protections make it an ideal choice for designers looking to optimize their power systems for performance and safety.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess