The CS5201-1DPR3 is a robust linear voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply for a wide range of applications. This device is highly efficient and capable of providing an output current of up to 1.5 A, making it an excellent choice for power management tasks in various electronic devices.
Key Features
- Output Voltage: The CS5201-1DPR3 offers a fixed output voltage of 5V, which is a common requirement for many digital circuits and microcontrollers, ensuring compatibility with a broad range of electronic components.
- High Current Capability: With the ability to supply up to 1.5 A of continuous output current, this regulator can power more demanding circuits without the need for additional parallel regulators.
- Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and your circuitry from damage due to excessive heat.
- Short Circuit Protection: The CS5201-1DPR3 also features short circuit protection, providing an extra layer of security against potential circuit malfunctions or mishaps.
- Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, ensuring efficient operation under various conditions.
Applications
The versatile nature of the CS5201-1DPR3 makes it suitable for a multitude of applications, including:
- Automotive electronics
- Industrial control systems
- Consumer electronics
- Telecommunications equipment
- Computer systems and peripherals
Package and Quality
The CS5201-1DPR3 comes in a TO-263 package, known for its excellent power dissipation characteristics. ON Semiconductor is committed to high-quality standards, and this regulator is no exception, ensuring reliable performance and long-term durability for your electronic projects.