EN
  • EN
  • DE

CS5203A-3GDPR3

Part No CS5203A-3GDPR3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A D2PAK / LDO Regulator Pos 3.3V 3A 4-Pin(3+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 17V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.15V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 78dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package D2PAK-3
Win Source Part Number 771813-CS5203A-3GDPR3
Popularity Medium
Supply and Demand Status Limited
Family Name CS5203A-3
Introduction Date July 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5203A-3GDPR3 CAD Model

Description

ON Semiconductor CS5203A-3GDPR3 Linear Voltage Regulator

The ON Semiconductor CS5203A-3GDPR3 is a high-performance linear voltage regulator designed to deliver a stable and reliable power supply in a variety of electronic applications. This robust regulator is capable of providing an output current of up to 3A, making it suitable for heavy-load conditions and ensuring that your devices operate smoothly under varying power demands.

The CS5203A-3GDPR3 operates at a fixed output voltage of 3.3V, which is a common requirement for digital circuits, including microprocessors, microcontrollers, and other logic devices. This precise voltage regulation helps to maintain the integrity of the digital signals and the overall stability of the system, thereby enhancing the performance of the connected components.

One of the key features of this voltage regulator is its thermal overload protection, which safeguards the device and the connected components from damage due to excessive heat. The built-in overcurrent protection also ensures that the current remains within safe limits, preventing potential harm from current surges. These protective measures contribute to the longevity and reliability of both the regulator and the overall system.

The CS5203A-3GDPR3 comes in a TO-263 package, which is known for its efficient heat dissipation properties. This package allows the regulator to operate at lower temperatures, further enhancing its performance and durability. The surface-mount design of the TO-263 package makes it suitable for high-density PCB layouts, saving valuable board space without compromising on power capabilities.

With its low dropout voltage, the CS5203A-3GDPR3 ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered applications where maximizing the usage of the available voltage is crucial.

In summary, the ON Semiconductor CS5203A-3GDPR3 linear voltage regulator is a reliable and efficient solution for applications requiring stable voltage supply and high current capabilities. Its protective features, thermal efficiency, and compact design make it an ideal choice for a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess