The CS5204-1GDP3 is a high-performance linear voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply for a wide range of applications. This robust component is ideal for use in automotive, industrial, and high-reliability systems where consistent voltage regulation is crucial.
Key Features
- Output Voltage: The CS5204-1GDP3 offers a fixed output voltage, ensuring a steady and precise voltage supply for sensitive electronic components.
- High Current Capability: With the ability to support up to 5A of output current, this voltage regulator can handle high-current demands, making it suitable for power-intensive applications.
- Thermal Overload Protection: The device includes built-in thermal overload protection, which safeguards the regulator and the system it powers from damage due to excessive heat.
- Short Circuit Protection: The CS5204-1GDP3 also features short circuit protection, providing additional security against circuit malfunctions and ensuring reliable operation.
- Low Dropout Voltage: The low dropout voltage characteristic of this regulator allows it to maintain regulation even with a minimal difference between the input and output voltages, enhancing its efficiency.
Applications
The CS5204-1GDP3 is versatile and can be used in various applications, such as:
- Automotive systems
- Industrial equipment
- High-reliability electronics
- Power supplies
- Voltage regulation modules
Product Specifications
Parameter
Value
Output Voltage
Fixed
Output Current
Up to 5A
Dropout Voltage
Low
Protection Features
Thermal Overload, Short Circuit
Package
TO-220
For those seeking a reliable and efficient solution for voltage regulation, the CS5204-1GDP3 from ON Semiconductor is an excellent choice, offering durability, protection features, and high-performance operation.