EN
  • EN
  • DE

CS8147YT5

Part No CS8147YT5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 10V/5V TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 10V, 5V
Dropout Voltage-Max 0.7V @ 500mA, 2.5V @ 70mA
Output Current 500mA, 70mA
Operating Supply Current 7mA to 120mA
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 10V, 5V
Voltage - Dropout (Typical) 0.5V @ 500mA, 1.5V @ 70mA
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 050496-CS8147YT5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS8147YT5 CAD Model

Description

The CS8147YT5 is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to the increasing demands of power management in modern electronic devices. This high-performance component is an essential building block in applications requiring efficient voltage regulation and power control. ON Semiconductor, a renowned leader in energy-efficient innovations, ensures that the CS8147YT5 delivers not only on performance but also on reliability and efficiency.

Key Features

  • Voltage Regulation: The CS8147YT5 provides precise voltage regulation, ensuring stable operation of the electronic device it is integrated into. This feature is crucial for maintaining the longevity and reliability of sensitive electronic components.
  • Energy Efficiency: Designed with energy efficiency in mind, the product significantly reduces power consumption, which is vital for battery-powered devices and contributes to the overall reduction of the carbon footprint of electronic products.
  • High Current Capability: It is capable of handling high current loads, making it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Thermal Protection: The CS8147YT5 is equipped with thermal protection features to prevent overheating, safeguarding the device against thermal-related failures.
  • Compact Design: ON Semiconductor has packaged the CS8147YT5 in a compact form factor, making it an excellent choice for space-constrained applications.

Applications

The versatility of the CS8147YT5 allows it to be used across various industries and applications. It is particularly well-suited for use in:

  • Power supplies for consumer electronics like TVs, computers, and gaming consoles.
  • Automotive electronics where robust power management is critical.
  • Industrial control systems requiring reliable and consistent power regulation.
  • Portable devices where energy efficiency is key to longer battery life.

With its robust feature set and ON Semiconductor's commitment to quality, the CS8147YT5 is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6287 $85.2574
4+ $34.9780 $139.9120
6+ $33.8842 $203.3052
8+ $32.7916 $262.3328
10+ $31.6990 $316.9900
13+ $28.4188 $369.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess