ON Semiconductor D1618T-TD-E: A Robust NPN Bipolar Transistor
The D1618T-TD-E from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications requiring efficient amplification and switching. This device is characterized by its excellent current handling capabilities and high voltage endurance, making it a suitable choice for both industrial and consumer electronics.
Key Features:
- High Voltage Tolerance: The D1618T-TD-E is capable of withstanding voltages up to 400V, providing a broad operating range for various electronic circuits.
- High Current Capacity: With a continuous collector current rating of up to 1.5A, this transistor can handle significant current flow for power applications.
- Low Saturation Voltage: This feature enables the device to operate with high efficiency, minimizing power loss and heat generation during switching operations.
- Fast Switching Speed: The fast switching response of the D1618T-TD-E is ideal for high-frequency applications where rapid transitions are essential.
Applications:
The versatility of the D1618T-TD-E makes it well-suited for a wide range of uses, including:
- Power management circuits
- Switching regulators
- Motor control systems
- Inverters and converters
- Audio amplifiers
- Signal amplification
Product Specifications:
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
400V
Collector-Base Voltage VCBO
400V
Emitter-Base Voltage VEBO
7V
Collector Current - Continuous IC
1.5A
Power Dissipation
25W
In conclusion, the ON Semiconductor D1618T-TD-E is a reliable and robust transistor that offers superior performance in high-voltage and high-current applications. Its ability to operate efficiently with low saturation voltage and fast switching makes it an excellent choice for designers looking to optimize their electronic systems.