EN
  • EN
  • DE

DM74AS576N

Part No DM74AS576N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC FF D-TYPE OCT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74AS576
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252298-DM74AS576N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74AS576N CAD Model

Description

The DM74AS576N, crafted by the renowned ON Semiconductor, is an integrated circuit characterized as an octal D-type flip-flop. This high-performance device is designed to provide reliable and efficient data storage capabilities in a wide array of digital systems. It is particularly suitable for applications requiring the capture and storage of multiple data bits simultaneously.

Key Features

  • Logic Type: D-Type Flip-Flop - This logic type ensures that each flip-flop captures the value on its corresponding data line (D) upon a triggering edge of the clock pulse (CLK).
  • Number of Bits: 8 bits - The octal configuration allows for eight individual D-type flip-flops in a single package, enabling compact and efficient data storage.
  • Output Type: Tri-State - The tri-state output feature allows for the outputs to be set to high impedance, which is essential for bus-oriented systems, enabling multiple devices to share the same output lines without interference.
  • Edge Type: Positive-Edge Triggered - This ensures that the flip-flops transition at the rising edge of the clock signal, providing precise timing for data capture.
  • Supply Voltage: Typically 5V - The device operates on a standard TTL (Transistor-Transistor Logic) supply voltage, making it compatible with a variety of digital systems.
  • Package / Case: 20-DIP (0.300", 7.62mm) - The device is housed in a dual in-line package, making it easy to handle and integrate into printed circuit boards.

Applications

The DM74AS576N is versatile and can be employed in a multitude of applications, including:

  • Temporary storage for digital data
  • Data transfer between different parts of a system
  • Buffer registers in computing and processing units
  • Control systems requiring multiple synchronized outputs

Performance and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the DM74AS576N is no exception. It is built to meet the stringent requirements of the industry, ensuring stable performance across a range of operating conditions. With its robust design and ON Semiconductor's reputation, this octal D-type flip-flop is an excellent choice for designers looking for a dependable solution to manage their digital data storage needs.

You May Also Be Interested in

Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess