EN
  • EN
  • DE

EFC4612R-S-TR

Part No EFC4612R-S-TR
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 6A EFCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package EFCP1313-4CC-037
Dimension 4-XFBGA
Win Source Part Number 1035895-EFC4612R-S-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFC4612R-S-TR CAD Model

Description

ON Semiconductor EFC4612R-S-TR: A Robust Power Management Solution

The EFC4612R-S-TR by ON Semiconductor is a cutting-edge power management integrated circuit designed to deliver high efficiency and reliability for a wide range of applications. This versatile component is ideal for use in power supplies, computing systems, and industrial equipment, providing precise control and power regulation to ensure optimal performance.

Key Features

  • High-Efficiency Operation: The EFC4612R-S-TR is engineered to maximize power efficiency, reducing heat generation and energy consumption, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Compact Surface-Mount Package: Available in a small-footprint surface-mount package, this device is perfect for space-constrained applications where board real estate is at a premium.
  • Robust Thermal Performance: With excellent thermal characteristics, the EFC4612R-S-TR can operate effectively even in environments with elevated temperatures, ensuring consistent performance and reducing the need for additional cooling solutions.
  • Integrated Protection Features: Built-in protection mechanisms, such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguard the device and the system it controls against a variety of fault conditions.
  • Flexible Application Range: The device's versatile design makes it suitable for a diverse array of applications, from consumer electronics to industrial automation systems.

Product Specifications

The EFC4612R-S-TR operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with different system designs. Its high switching frequency enables the use of smaller external components, which can contribute to a reduction in overall system size and cost.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the EFC4612R-S-TR is no exception. Manufactured to meet stringent industry standards, this product is designed for long-term reliability, ensuring that it can withstand the rigors of daily operation in demanding environments.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental responsibility, the EFC4612R-S-TR is produced with eco-friendly materials and processes, adhering to RoHS directives and other global environmental regulations.

Whether you're designing a new power system or upgrading an existing one, the EFC4612R-S-TR from ON Semiconductor offers the performance, efficiency, and reliability needed to meet today's energy challenges.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1489 $50.6260
720+ $0.1394 $100.3680
1,115+ $0.1347 $150.1905
1,600+ $0.1253 $200.4800
2,075+ $0.1206 $250.2450
2,590+ $0.1159 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess