EN
  • EN
  • DE

FAN1086M5X

Part No FAN1086M5X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1.5A TO263-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 7.5V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.5V @ 1.5A
Current - Output 1.5A
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 25°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263-3
Base Product Number FAN1086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 800
Win Source Part Number 1180459-FAN1086M5X
Ultra Librarian 3D Model Ultra Librarian FAN1086M5X CAD Model

Description

ON Semiconductor FAN1086M5X LDO Voltage Regulator

The FAN1086M5X from ON Semiconductor is a high-performance, low-dropout voltage regulator that provides a fixed output voltage with a high level of accuracy. This component is designed for a wide range of applications requiring a stable and reliable power supply. The FAN1086M5X is capable of delivering up to 1.5A of continuous output current, making it suitable for powering heavy loads in various electronic devices.

With a dropout voltage of typically 1.5V at full load, the FAN1086M5X ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications. This LDO regulator features a fixed output voltage of 5V, providing a stable voltage source for digital circuits, microcontrollers, and other sensitive electronic components.

The FAN1086M5X incorporates several protection features to ensure the safety and reliability of the connected load. Overcurrent protection guards the device against excessive currents, while thermal protection prevents overheating, shutting down the regulator in the event of extreme temperatures. These features contribute to the long-term stability and performance of the regulated system.

This voltage regulator comes in a compact SOT-223 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic products, from consumer electronics to industrial control systems. The FAN1086M5X's robust design ensures that it can withstand the rigors of daily use, making it a reliable choice for critical applications.

The FAN1086M5X is also characterized by its low quiescent current, which reduces power consumption when the device is in idle mode. This makes it an excellent choice for battery-powered applications where energy efficiency is paramount. With its combination of high current capability, low dropout voltage, and protection features, the FAN1086M5X from ON Semiconductor is an essential component for designers looking to create stable and efficient power supply circuits.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess