EN
  • EN
  • DE

FAN5403BUCX

Part No FAN5403BUCX
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC USB SW CHARGER LI-ION 20WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1.25A
Battery Pack Voltage 4.5V (Maximum)
Voltage - Supply (Maximum) 6V
Interface I2C, USB
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFBGA, WLCSP
Supplier Device Package 20-WLCSP (1.96x1.56)
Family Part Number FAN5403
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738225-FAN5403BUCX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN5403BUCX CAD Model

Description

ON Semiconductor FAN5403BUCX: USB-Compatible Single-Cell Li-Ion Switching Charger with Power Path Management

The FAN5403BUCX from ON Semiconductor is a highly integrated, flexible, and efficient solution for charging single-cell lithium-ion batteries. This advanced charging IC is specifically designed to meet the needs of modern portable devices by providing a USB-compatible charging function alongside power path management. It is an ideal choice for a wide range of applications, including smartphones, tablets, wireless headsets, digital cameras, and other USB-powered gadgets.

At the heart of the FAN5403BUCX's design is its ability to support a wide range of input voltages, accommodating USB specifications and ensuring compatibility with various USB power sources. The device supports programmable charging currents, allowing designers to tailor the charging profile to the specific needs of their application and the battery being used.

The FAN5403BUCX is equipped with an array of safety features that protect both the charger and the battery during operation. These include over-voltage protection, over-temperature protection, and a timer to prevent excessive charging times. Additionally, the IC integrates battery temperature monitoring, which ensures that charging only occurs within the battery's safe temperature range.

One of the standout features of the FAN5403BUCX is its power path management capability. This feature allows the device to power the system load directly from the USB input while simultaneously charging the battery. This ensures that the system remains operational even when the battery is completely discharged, and it can also help extend battery life by reducing the number of charge and discharge cycles.

The FAN5403BUCX comes in a compact, low-profile package, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, simplifying the design and reducing the overall bill of materials.

In summary, the FAN5403BUCX from ON Semiconductor is a versatile and reliable charging solution that offers advanced features and protections, making it a top choice for designers looking to implement efficient power management in their portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,356 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess