EN
  • EN
  • DE

FCB125N65S3

Part No FCB125N65S3
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 24A TO263 / N-Channel 650 V 24A (Tc) 181W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series SuperFET® III
Package Tape & Reel
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 125mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 4.5V @ 590µA
Gate Charge (Qg) (Max) @ Vgs 46 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1940 pF @ 400 V
Power Dissipation (Max) 181W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D²PAK-3 (TO-263-3)
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Base Product Number FCB125
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1336818-FCB125N65S3
Ultra Librarian 3D Model Ultra Librarian FCB125N65S3 CAD Model

Description

The FCB125N65S3 is a cutting-edge power MOSFET from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor solutions, offering superior performance in power conversion and management.

Key Features

  • High Voltage Capability: The FCB125N65S3 operates at a maximum drain-to-source voltage of 650V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.125Ω, this MOSFET minimizes conduction losses and improves overall efficiency.
  • High Current Rating: This device can handle a continuous drain current of up to 30A, allowing for robust performance in demanding conditions.
  • Fast Switching Speed: The FCB125N65S3 is designed for fast switching applications, which is essential for reducing switching losses and improving power density.
  • Reduced Gate Charge: The low gate charge of this MOSFET enables faster switching and reduced driver power requirements.
  • Enhanced Thermal Performance: The package design and superior material choices result in excellent thermal performance, ensuring reliability even at elevated temperatures.

Applications

The FCB125N65S3 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Solar inverters
  • Electric vehicle charging stations
  • Uninterruptible power supplies (UPS)
  • High-performance computing and server power supplies
  • Industrial motor drives and welding equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FCB125N65S3 is manufactured in state-of-the-art facilities, ensuring that each device meets ON Semiconductor's stringent requirements for performance and durability.

Environmental Considerations

The FCB125N65S3 is designed with environmental responsibility in mind. It is compliant with RoHS regulations, ensuring that hazardous substances are minimized in its production and operation.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8859 $58.2885
37+ $3.1885 $117.9745
57+ $3.0889 $176.0673
78+ $2.9891 $233.1498
100+ $2.8896 $288.9600
134+ $2.5907 $347.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess