EN
  • EN
  • DE

FDD86567-F085

Part No FDD86567-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 100A (Tc) 227W (Tj) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FDD86567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD86567_F085, FDD86567_F085CT, FDD86567_F085TR, FDD86567_F085CT-ND, FDD86567-F085DKR, FDD86567_F085TR-ND, FDD86567_F085DKR, FDD86567-F085CT, FDD86567-F085TR, FDD86567_F085DKR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871633-FDD86567-F085
Ultra Librarian 3D Model Ultra Librarian FDD86567-F085 CAD Model

Description

The FDD86567-F085 is a cutting-edge MOSFET from ON Semiconductor, designed for high-efficiency power management tasks. This device is part of ON Semiconductor's portfolio of energy-saving power components that cater to a wide range of applications, including computing, automotive, consumer, and industrial sectors.

Featuring state-of-the-art technology, the FDD86567-F085 is a N-Channel PowerTrench® MOSFET that provides excellent RDS(on) and low gate charge performance, making it a highly efficient choice for power conversion. The product's low on-resistance ensures minimal power loss during operation, which is crucial for maintaining energy efficiency in power-sensitive designs.

With a maximum continuous drain current of 11 A and a drain-source voltage of 80 V, this MOSFET can handle significant power levels suitable for demanding applications. Its advanced build quality also provides robustness against fast switching operations, which is essential for modern power supplies and converters that operate at high frequencies.

The FDD86567-F085 is housed in a surface-mount DPAK (TO-252) package, which not only makes it easy to integrate into various circuit designs but also aids in thermal management. Its compact footprint allows for space-saving PCB layouts, which is particularly beneficial in applications where board space is at a premium.

ON Semiconductor's commitment to environmental sustainability is evident in the FDD86567-F085, which is lead-free and RoHS compliant. This ensures that it meets the latest environmental standards, reducing the ecological footprint of the electronics that incorporate this component.

In summary, the FDD86567-F085 by ON Semiconductor is a high-performance, energy-efficient MOSFET that is ideal for designers looking to enhance the power management systems of their next-generation electronic products. Its superior electrical characteristics and environmental compliance make it a smart and responsible choice for a wide array of power applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5233 $50.4660
49+ $2.0704 $101.4496
75+ $2.0057 $150.4275
104+ $1.9410 $201.8640
134+ $1.8763 $251.4242
179+ $1.6822 $301.1138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess