EN
  • EN
  • DE

FDFS2P102

Part No FDFS2P102
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.3A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 20 V 3.3A (Ta) 900mW (Ta) Surface Mount 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FDFS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number FDFS2P102_NLCT-ND, FDFS2P102_NLCT, FDFS2P102_NLTR-ND, FDFS2P102TR-NDR, FDFS2P102_NLTR, FDFS2P102CT, FDFS2P102CT-NDR, FDFS2P102_NL, FDFS2P102TR, FDFS2P102DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919005-FDFS2P102
Ultra Librarian 3D Model Ultra Librarian FDFS2P102 CAD Model

Description

ON Semiconductor FDFS2P102: Smart Power Stage (SPS) Module

The ON Semiconductor FDFS2P102 is a high-performance Smart Power Stage (SPS) module designed to deliver exceptional efficiency and power density for a wide range of applications. This advanced power solution integrates a high-side and low-side MOSFET with a driver IC in a compact PQFN package, making it an ideal choice for synchronous buck DC-DC converters used in computing, telecom, and networking systems.

Key Features:

  • High Efficiency: The FDFS2P102 utilizes ON Semiconductor's state-of-the-art trench MOSFET technology, which provides reduced switching and conduction losses. This ensures high efficiency across the entire load range, making it suitable for energy-sensitive applications.
  • Integrated Driver: With an integrated high-side and low-side driver, this module simplifies the design process and reduces external component count. This integration also helps in minimizing parasitic inductance and resistance, further enhancing performance.
  • Optimized Packaging: The compact 5x5 mm PQFN package is optimized for thermal performance, allowing for better heat dissipation and improved reliability. This space-saving design is perfect for densely packed PCBs where real estate is at a premium.
  • Advanced Protection Features: The FDFS2P102 is equipped with multiple protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, which safeguard the module and the system against various fault conditions.
  • Easy-to-Use: The module is designed for ease of use, with simple external components required for operation. It is compatible with industry-standard 3.3V and 5V PWM signals, making it versatile for various control architectures.

Applications:

The ON Semiconductor FDFS2P102 is suitable for a variety of high-performance applications where efficiency and power density are critical. These include:

  • Server and telecom power supplies
  • Networking equipment such as switches and routers
  • Graphics cards and gaming consoles
  • Data center infrastructure
  • Point-of-load (POL) modules

In conclusion, the FDFS2P102 from ON Semiconductor represents a leap forward in Smart Power Stage technology, offering designers a robust, efficient, and compact power solution that meets the demands of today's high-performance electronic systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess