EN
  • EN
  • DE

FDMA86265P

Part No FDMA86265P
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 150V 1A 6MICROFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features P-Channel 150 V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-MicroFET (2x2)
Family Name FDMA86265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMA86265PCT, FDMA86265PDKR, 1990-FDMA86265PCT, 1990-FDMA86265PTR, FDMA86265PTR, 1990-FDMA86265PDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919013-FDMA86265P
Ultra Librarian 3D Model Ultra Librarian FDMA86265P CAD Model

Description

The FDMA86265P from ON Semiconductor is a high-performance PowerTrench® MOSFET designed for a multitude of applications that demand high efficiency and reliability. This advanced power MOSFET is optimized for synchronous rectification in DC/DC converters and is also suitable for use in power management solutions where low on-resistance and reduced losses are essential.

Key Features:

  • Low R<sub>DS(on): Offers a very low on-resistance of typically 8.6 mΩ at V<sub>GS = 10V, minimizing conduction losses and improving overall efficiency.
  • High Power Density: Its compact 3.3mm x 3.3mm Power 33 package enables high power density, making it ideal for space-constrained applications.
  • Advanced PowerTrench® Technology: Utilizes ON Semiconductor's proprietary trench process technology to deliver superior switching performance and enhanced reliability.
  • High Continuous Drain Current: Capable of a high continuous drain current (I<sub>D) of 13 A, ensuring robust performance for high-current applications.
  • Low Profile: Features an ultra-thin profile that is ideal for slim and compact electronic designs.
  • RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications:

The FDMA86265P is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management for CPUs, GPUs, and Memory
  • Point of Load (POL) Modules
  • Battery Management Systems
  • Load Switching Applications

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The FDMA86265P is not only RoHS compliant but also manufactured with a focus on energy-efficient processes and materials that minimize environmental impact.

Conclusion:

The FDMA86265P PowerTrench® MOSFET by ON Semiconductor represents a blend of performance, efficiency, and reliability. It is an excellent choice for designers looking to enhance power management in compact, high-performance electronic systems. With its low on-resistance, high current handling, and advanced technology, the FDMA86265P is poised to deliver the performance required for today's demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7311 $51.1770
150+ $0.6848 $102.7200
230+ $0.6617 $152.1910
325+ $0.6154 $200.0050
425+ $0.5923 $251.7275
530+ $0.5692 $301.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess