EN
  • EN
  • DE

FDMC6296

Part No FDMC6296
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11.5A 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 11.5A (Ta) 900mW (Ta), 2.1W (Tc) Surface Mount 8-MLP (3.3x3.3)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-MLP (3.3x3.3)
Family Name FDMC62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871643-FDMC6296
Ultra Librarian 3D Model Ultra Librarian FDMC6296 CAD Model

Description

Introducing the FDMC6296 from ON Semiconductor

The FDMC6296 is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is designed to meet the rigorous demands of modern electronic applications, providing a combination of low on-resistance and high switching speed, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Low On-Resistance: The FDMC6296 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Power Density: Thanks to its compact 8-MLP (5x6) package, the FDMC6296 offers a high power density, making it suitable for space-constrained applications.
  • High Switching Performance: With its fast switching capabilities, the device is capable of operating at high frequencies, which is beneficial for applications requiring quick response times.
  • Thermal Efficiency: The FDMC6296 is designed to maintain thermal stability, ensuring reliable performance even under high temperature conditions.
  • Gate Charge Optimization: The optimized gate charge of the FDMC6296 allows for reduced switching losses, further enhancing the efficiency of the device.

Applications

The versatility of the FDMC6296 makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Computing and server systems
  • Telecommunications equipment
  • Battery management systems

Reliability and Performance

ON Semiconductor is committed to delivering products that stand the test of time. The FDMC6296 is no exception, with its robust construction and adherence to stringent quality standards. Customers can trust this MOSFET to deliver consistent performance and reliability in their electronic designs.

Environmental Considerations

Aligned with ON Semiconductor's dedication to environmental stewardship, the FDMC6296 is manufactured with eco-friendly materials and processes. The device is RoHS compliant, ensuring that it meets the highest standards for environmental safety and sustainability.

For engineers and designers seeking a high-efficiency, reliable power MOSFET solution, the FDMC6296 from ON Semiconductor is an excellent choice that combines performance, efficiency, and environmental responsibility in one compact package.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess