EN
  • EN
  • DE

FDMC7662S

Part No FDMC7662S
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1438+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745752-FDMC7662S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMC7662S CAD Model

Description

ON Semiconductor FDMC7662S N-Channel PowerTrench® MOSFET

The ON Semiconductor FDMC7662S is a state-of-the-art N-Channel PowerTrench® MOSFET specifically designed for power switching applications. This high-performance MOSFET features advanced technology that provides superior switching performance and high reliability in a compact package. The FDMC7662S is a perfect choice for designers looking for efficient power management solutions.

Key Features

  • Advanced PowerTrench® Technology: This technology enables the MOSFET to achieve very low on-state resistance, resulting in lower conduction losses and improved efficiency.
  • High Current Capability: The FDMC7662S can handle continuous drain currents up to 13.5 A, making it suitable for high-power applications.
  • Low Gate Charge (Qg): A low gate charge ensures faster switching speeds, which is critical for applications requiring high-frequency operation.
  • High Performance in Compact Size: Housed in a small 5x6 mm Power 56 package, the FDMC7662S offers exceptional performance while saving valuable board space.
  • 100% Rg and UIS Tested: ON Semiconductor ensures quality and reliability by testing every unit for gate resistance and unclamped inductive switching.

Applications

  • DC/DC Converters
  • Power Supplies for Telecom and Industrial Use
  • Motor Drives
  • Battery Management Systems
  • Synchronous Rectification for AC-DC and DC-DC Converters

The FDMC7662S is not only robust but also energy-efficient, which makes it an ideal component for green energy solutions. Its high-density power and low thermal resistance contribute to better performance in applications where space and power efficiency are crucial. With its superior switching characteristics and thermal performance, the FDMC7662S by ON Semiconductor is a top-tier component for designers aiming to achieve high efficiency and reliability in their power management systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and support documentation provided by ON Semiconductor. The FDMC7662S represents a blend of the latest MOSFET technology and ON Semiconductor's commitment to energy efficiency and innovation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess