EN
  • EN
  • DE

FDMC8097AC

Part No FDMC8097AC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 150V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array N and P-Channel 150V 2.4A (Ta), 900mA (Tc) 1.9W Surface Mount 8-Power33 (3x3)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-Power33 (3x3)
Family Name FDMC8097
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMC8097ACTR, FDMC8097ACCT, FDMC8097ACDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919018-FDMC8097AC
Ultra Librarian 3D Model Ultra Librarian FDMC8097AC CAD Model

Description

The FDMC8097AC from ON Semiconductor is a highly efficient, state-of-the-art PowerTrench® MOSFET designed for a wide range of applications requiring high performance and reliability. This advanced MOSFET is part of ON Semiconductor's extensive portfolio of power management solutions, engineered to meet the rigorous standards of today's electronic devices.

Key Features

  • Low On-Resistance: The FDMC8097AC features exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Power Density: With its compact 8-MLP (5x6) package, this MOSFET offers a high power density solution, making it ideal for space-constrained applications.
  • Optimized Gate Charge: The device's gate charge (Qg) is optimized for minimal switching losses, enabling faster switching speeds and further enhancing the efficiency of power systems.
  • Advanced PowerTrench® Technology: Utilizing ON Semiconductor's proprietary PowerTrench® process, the FDMC8097AC achieves low gate charge and capacitance, which minimizes switching and conduction losses.

Applications

The versatile FDMC8097AC is suitable for a broad spectrum of applications, including:

  • DC/DC converters for servers, telecom, and industrial applications.
  • Motor control circuits in automotive and consumer electronics.
  • Synchronous rectification in power supplies.
  • Load switch and battery protection circuits.
  • Point-of-load (POL) modules and other high-efficiency power management systems.

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the FDMC8097AC MOSFET meets the highest standards for reliability and performance. It is designed to withstand harsh environments and provide a long operational lifespan, making it a trusted choice for engineers and designers seeking robust power management solutions.

Environmental Consideration

Compliant with RoHS directives, the FDMC8097AC demonstrates ON Semiconductor's dedication to environmental sustainability. This lead-free and halogen-free component is designed with the future in mind, ensuring that environmental impact is minimized without compromising on performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2992 $58.0944
15+ $6.8096 $102.1440
23+ $6.5968 $151.7264
32+ $6.3840 $204.2880
41+ $6.1712 $253.0192
55+ $5.5328 $304.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess