EN
  • EN
  • DE

FDMC8360LET40

Part No FDMC8360LET40
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 27A/141A POWER33 / N-Channel 40 V 27A (Ta), 141A (Tc) 2.8W (Ta), 75W (Tc) Surface Mount Power33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 27A (Ta) , 141A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 27A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 80 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5300 pF @ 20 V
Power Dissipation (Max) 2.8W (Ta) , 75W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package Power33
Package / Case 8-PowerWDFN
Base Product Number FDMC8360
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1338705-FDMC8360LET40
Ultra Librarian 3D Model Ultra Librarian FDMC8360LET40 CAD Model

Description

The ON Semiconductor FDMC8360LET40 is a high-performance PowerTrench® MOSFET designed to deliver superior power efficiency and density. This device is part of ON Semiconductor's advanced MOSFET technology, which is specifically engineered to optimize the power and thermal management in a wide range of applications.

Key Features:

  • RDS(on): The FDMC8360LET40 boasts an ultra-low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • Voltage Rating: With a 40V drain-to-source voltage (VDS) rating, this MOSFET is suitable for a variety of mid-range power applications.
  • High Current Capability: It is capable of handling continuous drain currents up to 80A, making it an excellent choice for high-power density requirements.
  • PowerTrench® Technology: The proprietary PowerTrench® process allows for a highly optimized cell structure, providing low gate charge and reduced switching losses.
  • Thermal Management: The FDMC8360LET40 features an excellent thermal performance, which is critical for maintaining reliability and longevity in high-power and high-temperature environments.
  • Package: Packaged in a compact 5x6mm² MLP footprint, it provides a space-saving solution without compromising on power handling capabilities.

Applications:

This MOSFET is ideal for a range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Battery management systems
  • Automotive applications
  • Point of Load (POL) solutions

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the FDMC8360LET40 is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring dependable performance even under harsh conditions.

With its combination of efficiency, power density, and thermal performance, the ON Semiconductor FDMC8360LET40 is a top-tier solution for designers looking to optimize their power systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4294 $64.3230
100+ $1.1728 $117.2800
155+ $1.1362 $176.1110
215+ $1.0996 $236.4140
275+ $1.0628 $292.2700
365+ $0.9529 $347.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,959 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess