EN
  • EN
  • DE

FDMC86320

Part No FDMC86320
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 10.7A/22A 8MLP / N-Channel 80 V 10.7A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series PowerTrench®
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 10.7A (Ta), 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Max) @ Id, Vgs 11.7mOhm @ 10.7A, 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 41 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2640 pF @ 40 V
Power Dissipation (Max) 2.3W (Ta), 40W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-MLP (3.3x3.3)
Package / Case 8-PowerWDFN
Base Product Number FDMC86
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 871652-FDMC86320
Ultra Librarian 3D Model Ultra Librarian FDMC86320 CAD Model

Description

Introducing the FDMC86320 from ON Semiconductor

The FDMC86320 is a cutting-edge PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to meet the high-performance demands of power conversion and management applications across various industries.

Optimized Power Efficiency and Thermal Performance

The FDMC86320 utilizes ON Semiconductor's advanced PowerTrench technology, which significantly reduces the gate charge (Qg) and output capacitance (Coss). This results in lower switching losses, making the device exceptionally efficient for high-frequency power switching applications. Its low on-resistance (Rds(on)) minimizes conduction losses, further enhancing overall energy efficiency. With an emphasis on thermal management, the FDMC86320 is housed in a compact 5x6 mm MLP package, ensuring excellent heat dissipation and a smaller footprint on the PCB.

Robust and Reliable

Durability is a key feature of the FDMC86320. The device is designed to withstand rigorous conditions and is characterized by a 100% UIL tested assurance. Its robustness is evident in its ability to handle continuous drain currents up to 25 A, making it reliable for heavy-duty operations. The FDMC86320 also boasts a maximum junction temperature of 150°C, providing a wide thermal operating range that ensures stability and longevity in various environments.

Applications

ON Semiconductor's FDMC86320 is suitable for a broad range of applications. It is an ideal choice for DC/DC converters, power supplies, and motor drives. Its high efficiency and power density make it perfect for Point of Load (POL) modules, synchronous buck converters, and other applications requiring a high-performance power MOSFET. With its exceptional performance, the FDMC86320 is also well-suited for computing and server power systems, as well as telecom and networking equipment.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The FDMC86320 is no exception, meeting RoHS compliance and free from Halogen content. This commitment ensures that the product is not only powerful and efficient but also environmentally conscious, aligning with the latest green standards and regulations.

Overall, the FDMC86320 from ON Semiconductor represents a remarkable blend of efficiency, reliability, and environmental responsibility, making it a smart choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1943 $53.7435
105+ $0.9799 $102.8895
160+ $0.9493 $151.8880
220+ $0.9187 $202.1140
285+ $0.8881 $253.1085
380+ $0.7962 $302.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess