EN
  • EN
  • DE

FDMF3172

Part No FDMF3172
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description LOW VOLTAGE SMART POWER STAGE 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 55A
Current - Peak Output 70A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature
Mounting Style SMD
Manufacturer Package 39-PowerVFQFN
Supplier Device Package 39-PQFN (5x6)
Manufacturer Pack Quantity 3,000
Win Source Part Number 723537-FDMF3172
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF3172 CAD Model

Description

The ON Semiconductor FDMF3172 is a highly integrated and efficient Smart Power Stage (SPS) module designed for advanced DC/DC applications. This module is part of ON Semiconductor's comprehensive portfolio of power management solutions, combining a high-performance MOSFET with a driver IC in a compact 6x6mm PQFN package. The FDMF3172 is specifically engineered to meet the rigorous demands of high-performance computing, networking, and telecom infrastructure.

Key Features

  • High-Efficiency Power Conversion: The module's optimized design enables high efficiency, reducing thermal challenges and improving system performance.
  • Integrated Driver and MOSFETs: Integration of the driver and MOSFETs minimizes parasitic inductance and resistance, resulting in improved switching performance.
  • Multi-Phase Capability: The FDMF3172 is suitable for multi-phase operation, allowing for scalable power delivery for a variety of loads.
  • Thermal Management: An exposed pad design enhances thermal dissipation, ensuring reliable operation under high power conditions.
  • Optimized Footprint: The compact PQFN package is optimized for space-constrained applications, providing a high power density solution.

Applications

  • High-Performance Computing Systems
  • Networking and Telecommunications Equipment
  • Graphics Cards and Gaming Consoles
  • Server and Enterprise Solutions
  • Point-of-Load (POL) Power Supplies

Technical Specifications

  • Input Voltage Range: 4.5V to 16V
  • High-Side and Low-Side RDS(on): Optimized for efficiency and performance
  • Switching Frequency: Up to 2MHz
  • Integrated Current Sense: Accurate monitoring and protection
  • Under-Voltage Lockout (UVLO)
  • Over-Temperature Protection
  • RoHS Compliant

The ON Semiconductor FDMF3172 Smart Power Stage Module is a testament to the company's commitment to innovation and excellence in power management technology. Its combination of efficiency, integration, and thermal performance makes it an ideal choice for designers seeking to optimize their power systems in demanding applications.

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5750 $59.2250
55+ $2.1129 $116.2095
85+ $2.0468 $173.9780
117+ $1.9808 $231.7536
151+ $1.9148 $289.1348
202+ $1.7167 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess