The FDMS1D5N03 is a state-of-the-art PowerTrench® MOSFET manufactured by ON Semiconductor, designed for a wide range of applications requiring high efficiency and power density. This MOSFET is a part of ON Semiconductor's extensive portfolio of power management devices, showcasing the company's commitment to providing innovative solutions for modern electronic challenges.
Key Features
- Low R<sub>DS(on): The device boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency, making it ideal for high-performance power switching applications.
- High Power Density: Thanks to its PowerTrench® technology, the FDMS1D5N03 achieves a higher power density, enabling compact designs without sacrificing performance.
- Optimized Gate Charge: The MOSFET features an optimized gate charge (Qg), which improves the switching performance and further reduces power losses during operation.
- Low Profile: The device comes in a low-profile, space-saving 8-lead Power 56 package, suitable for slim and compact circuit designs.
- Thermal Management: Excellent thermal characteristics ensure reliability and longevity even under high-temperature operating conditions.
Applications
The FDMS1D5N03 is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Battery management systems
- Computing and server power supplies
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
25A
Power Dissipation (P<sub>D)
3.1W
Operating Temperature Range
-55°C to +150°C
In conclusion, the FDMS1D5N03 from ON Semiconductor is a robust and efficient solution for designers looking to enhance power management in their electronic devices. With its advanced technology and compact form factor, it provides an excellent choice for a wide range of high-efficiency applications.