EN
  • EN
  • DE

FDMS86202

Part No FDMS86202
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 13.5A POWER56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features N-Channel 120 V 13.5A (Ta) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6)
Family Name FDMS86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS86202DKR, FDMS86202CT, FDMS86202TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871666-FDMS86202
Ultra Librarian 3D Model Ultra Librarian FDMS86202 CAD Model

Description

The ON Semiconductor FDMS86202 is a cutting-edge PowerTrench® MOSFET that offers a range of features designed to provide high efficiency and power density in a variety of applications. This product is part of ON Semiconductor's extensive portfolio of power management solutions, engineered to meet the demanding requirements of modern electronic devices.

Key Features:

  • Low RDS(on): The FDMS86202 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Performance: With its advanced PowerTrench technology, the FDMS86202 delivers high-performance switching, making it suitable for high-frequency power switching applications.
  • Power Density: The compact 5x6 mm² PQFN package allows for excellent power density, making the FDMS86202 an ideal choice for space-constrained applications.
  • Thermal Management: The MOSFET is designed with excellent thermal characteristics, ensuring reliable performance even under high-temperature operating conditions.

Applications:

The versatility of the FDMS86202 PowerTrench® MOSFET makes it suitable for a wide range of applications, including:

  • DC-DC Converters
  • Power Supplies for Computer/Server
  • Telecom and Networking Systems
  • Synchronous Rectification
  • Battery Management Systems
  • Load Switches

Specifications:

Parameter Value
VDS (Drain-Source Voltage) 25 V
RDS(on) 0.84 mΩ
ID (Continuous Drain Current) 18 A
Qg (Total Gate Charge) 16 nC

The FDMS86202 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. With its superior efficiency, thermal management, and power density, it stands out as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8924 $50.6012
32+ $3.1937 $102.1984
49+ $3.0939 $151.6011
67+ $2.9941 $200.6047
87+ $2.8943 $251.8041
116+ $2.5949 $301.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess