EN
  • EN
  • DE

FJC2098QTF

Part No FJC2098QTF
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 20V 5A SOT89-3  /  Bipolar (BJT) Transistor NPN 20 V 5 A 500 mW Surface Mount SOT-89-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 1V @ 100mA, 4A
Current - Collector Cutoff (Max) 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 500mA, 2V
Power - Max 500 mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number FJC20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 4,000
Win Source Part Number 968280-FJC2098QTF
Ultra Librarian 3D Model Ultra Librarian FJC2098QTF CAD Model

Description

Introducing the FJC2098QTF from ON Semiconductor

The FJC2098QTF is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This particular device is an NPN bipolar junction transistor (BJT) that offers high performance and is suited for various applications including power management, signal processing, and amplification tasks.

Key Features and Benefits

  • High Current Capacity: The FJC2098QTF is capable of handling high current, making it ideal for power amplification and switching applications that require robust current handling capabilities.
  • Low Saturation Voltage: It exhibits low V<sub>CE(sat) (Collector-Emitter Saturation Voltage), which translates to reduced power loss and improved efficiency in operation, especially critical in power-sensitive designs.
  • High Power Dissipation: With its substantial power dissipation rating, this transistor can manage higher levels of power, making it suitable for demanding electronic circuits.
  • Fast Switching Speeds: The FJC2098QTF offers quick switching characteristics, which is essential for applications that require rapid transitions between on and off states.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the FJC2098QTF allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Power Regulation Circuits
  • DC-DC Converters
  • Motor Controllers
  • Audio Amplifiers
  • Switching Power Supplies
  • Driver Stages in Hi-Fi Amplifiers and TV Circuits

ON Semiconductor's commitment to quality ensures that the FJC2098QTF meets the rigorous standards required for professional electronic designs. Its robust construction and reliable performance make it a preferred choice for engineers and designers looking to create efficient and durable electronic products.

Whether you're developing consumer electronics, industrial systems, or automotive applications, the FJC2098QTF from ON Semiconductor is an excellent choice for your transistor needs, combining high-performance specifications with the reliability that ON Semiconductor's products are known for.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess