EN
  • EN
  • DE

FMB3906

Part No FMB3906
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description PNP Multi-Chip General Purpose Amplifier | TRANS 2PNP 40V 0.2A 6SSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 1V
Maximum Power 700mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SuperSOT-6
Family Part Number FMB3906
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174711-FMB3906
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMB3906 CAD Model

Description

ON Semiconductor FMB3906 Dual Common Anode SC-70-6 PNP Transistor

The ON Semiconductor FMB3906 is a high-performance dual PNP transistor that offers a compact solution for a wide range of applications. This transistor is housed in a small SC-70-6 package, making it ideal for space-constrained designs. The dual common anode configuration allows for design flexibility and can be used in various circuit topologies.

Key Features

  • Transistor Type: Dual PNP
  • Configuration: Common Anode
  • Package: SC-70-6, a small and surface-mountable package for compact PCB layouts
  • Collector-Emitter Voltage (Vceo): -40V, providing a wide operating range for various applications
  • Collector Current (Ic): -200mA, suitable for moderate power applications
  • DC Current Gain (hFE): High gain performance with a minimum of 120 at Ic = -10mA
  • Power Dissipation: 300mW, allowing for efficient operation without overheating
  • Transition Frequency (fT): 100MHz, enabling use in high-speed switching applications

Applications

The FMB3906 is designed to address a variety of applications that require PNP bipolar junction transistors. It is particularly well-suited for:

  • Switching and amplification circuits
  • Signal processing
  • Power management
  • Linear amplification and low noise applications
  • Consumer electronics
  • Automotive modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FMB3906 is no exception. This component is manufactured with high standards to ensure stable performance over its operational life. It is designed to meet the rigorous demands of commercial, industrial, and automotive applications.

Environmental Compliance

The FMB3906 complies with RoHS and Pb-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this product, designers can ensure their end products meet global environmental regulations.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1765 $58.2450
800+ $0.1448 $115.8400
1,235+ $0.1404 $173.3940
1,705+ $0.1358 $231.5390
2,200+ $0.1314 $289.0800
2,945+ $0.1177 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess