EN
  • EN
  • DE

FQD3P20TM

Part No FQD3P20TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 200V 2.4A DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 200 V 2.4A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FQD3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919281-FQD3P20TM
Ultra Librarian 3D Model Ultra Librarian FQD3P20TM CAD Model

Description

The ON Semiconductor FQD3P20TM is a high-performance P-Channel QFET® MOSFET designed to deliver efficient power management and control across a wide range of applications. This MOSFET utilizes advanced QFET technology to offer improved power density and lower on-resistance, making it an ideal choice for power conversion and switching circuits.

Key Features

  • Low On-Resistance: The FQD3P20TM features a low on-resistance of typically 1.25 Ohms, which enhances the efficiency of the device by minimizing power loss during operation.
  • High Voltage Capability: With a drain-source voltage (Vdss) of -200V, this MOSFET can handle high voltage applications, providing reliable performance under strenuous conditions.
  • Fast Switching Speed: The device's fast switching speed ensures that it can respond quickly to changes in circuit conditions, making it suitable for high-frequency power switching applications.
  • Low Gate Charge: The low gate charge (Qg) of the FQD3P20TM reduces switching losses and improves the overall efficiency of the device.
  • RoHS Compliant: This product complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The FQD3P20TM is versatile and can be used in a range of applications, including:

  • Power Supply Converters
  • PWM Inverters
  • Motor Drives
  • Power Management Functions
  • Switch Mode Power Supplies (SMPS)

Package and Reliability

The ON Semiconductor FQD3P20TM is packaged in a robust DPAK (TO-252) package that offers a compact footprint and excellent thermal characteristics. Its reliability is assured through rigorous testing and quality control processes adhered to by ON Semiconductor, ensuring that the device performs to the highest standards across a broad range of operating conditions.

Conclusion

With its combination of high voltage capability, low on-resistance, fast switching speed, and RoHS compliance, the ON Semiconductor FQD3P20TM stands out as a superior choice for designers looking to optimize their power management systems. Whether for industrial, commercial, or consumer applications, this MOSFET offers a balance of performance and reliability that can enhance the efficiency and longevity of electronic systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess