EN
  • EN
  • DE

FXMAR2102L8X

Part No FXMAR2102L8X
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR 8MICROPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-MicroPak™
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFQFN
Case / Package 8-MicroPak™
Family Name FXMAR2102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FXMAR2102L8XCT, FXMAR2102L8X-ND, FXMAR2102L8XTR, FXMAR2102L8XDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872471-FXMAR2102L8X
Ultra Librarian 3D Model Ultra Librarian FXMAR2102L8X CAD Model

Description

The FXMAR2102L8X is a high-performance, low-power dual-supply level translator from ON Semiconductor. This device is engineered to facilitate voltage level translation between different logic levels, ranging from 1.65V to 5.5V, which allows for seamless integration of devices operating at different voltage domains within a single system. It is an essential component for modern electronic designs where interfacing between components with non-compatible I/O voltages is necessary.

Key Features

  • Voltage Range: The FXMAR2102L8X supports a wide operating voltage range, which makes it versatile for various applications. It can handle low voltage levels starting from 1.65V up to 5.5V, providing the flexibility needed for multi-voltage systems.
  • High-Speed Operation: This level translator is capable of high-speed operation, which is crucial for applications that require fast data transfer rates without compromising signal integrity.
  • Bidirectional Interface: The bidirectional nature of the FXMAR2102L8X allows it to translate signals in both directions, from A to B and B to A, which is particularly useful for data bus lines and other communication interfaces that require two-way communication.
  • Low Power Consumption: Designed with power efficiency in mind, the FXMAR2102L8X consumes minimal power, making it suitable for battery-operated devices and applications where energy conservation is a priority.
  • Robust ESD Protection: The device includes Electrostatic Discharge (ESD) protection circuits to safeguard against damage from static electricity, ensuring reliability and longevity in harsh environments.
  • Compact Packaging: The FXMAR2102L8X comes in a compact UDFN-8 package, which is ideal for space-constrained applications without sacrificing performance.

Applications

Ideal for a variety of applications, the FXMAR2102L8X is commonly used in mobile devices, consumer electronics, data communication systems, and anywhere else where interface logic levels need to be shifted. Its ability to provide a reliable interface between devices with different voltage levels makes it a go-to solution for designers looking to enhance the compatibility and flexibility of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5650 $50.8500
220+ $0.4636 $101.9920
335+ $0.4491 $150.4485
465+ $0.4346 $202.0890
600+ $0.4201 $252.0600
800+ $0.3767 $301.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess