EN
  • EN
  • DE

KSH42CTM

Part No KSH42CTM
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 6A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 600mA, 6A
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Min) at Ic, Vce 15 at 3A, 4V
Power - Max 20W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series KSH42
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808183-KSH42CTM
Ultra Librarian 3D Model Ultra Librarian KSH42CTM CAD Model

Description

ON Semiconductor KSH42CTM NPN Power Transistor

The ON Semiconductor KSH42CTM is a robust NPN bipolar power transistor designed to offer high-speed switching performance with low on-state voltage drop, making it an ideal component for a variety of power amplification and switching applications. This transistor is characterized by its high current capacity and excellent power dissipation, ensuring reliable operation even under demanding conditions.

The KSH42CTM is housed in a TO-220 package, a widely used form factor that provides a good balance between thermal performance and physical size. The TO-220 package is known for its ease of mounting onto a heat sink, which is critical for maintaining thermal stability during operation. This makes the KSH42CTM suitable for high-power circuits where thermal management is a key consideration.

One of the key features of the KSH42CTM is its high collector current rating of up to 10A, which enables it to handle substantial power levels. Moreover, the transistor has a collector-emitter voltage (VCEO) rating of 100V, providing a good margin for applications operating at high voltages. Its low collector-emitter saturation voltage ensures efficient operation by minimizing power loss during the on-state.

The device also boasts a high DC current gain (hFE) range, which allows for greater amplification of the input signal, resulting in improved performance in amplification applications. This is particularly beneficial in audio amplifiers, motor controllers, and power regulators where signal integrity is crucial.

For designers and engineers, the ON Semiconductor KSH42CTM offers a reliable and efficient solution for power switching and amplification. Its robust construction, combined with its high-speed switching capabilities, makes it a versatile component suitable for a wide range of electronic designs. Whether it's for industrial machinery, consumer electronics, or automotive applications, the KSH42CTM is built to deliver consistent performance and durability.

Overall, the KSH42CTM from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess