EN
  • EN
  • DE
  • IT

LA1776M-MPB-E

Part No LA1776M-MPB-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC ANALOG CAR RADIO TUNER 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Function AM, FM, Front End, Multiplexer, Tuner, Switch
RF Type AM, FM
Mounting Type Surface Mount
Package / Case 64-BQFP
Supplier Device Package 64-QIPE (14x14)
Base Product Number LA1776
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173807-LA1776M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1776M-MPB-E CAD Model

Description

The LA1776M-MPB-E is a cutting-edge integrated circuit (IC) from ON Semiconductor, designed to cater to the sophisticated needs of modern electronic applications. This versatile IC is part of ON Semiconductor's extensive portfolio of semiconductor solutions that deliver energy-efficient innovations across a wide array of industries.

Key Features

  • High Integration: The LA1776M-MPB-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Energy Efficiency: ON Semiconductor's commitment to energy efficiency is evident in this IC, which is designed to operate with minimal power loss, making it ideal for battery-powered devices.
  • Robust Performance: Built to withstand the demands of modern electronics, this IC offers reliable performance under a range of operating conditions.
  • Compact Size: The small footprint of the LA1776M-MPB-E makes it a perfect choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the LA1776M-MPB-E allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Communication devices

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality and reliability, and the LA1776M-MPB-E is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers in every industry it serves.

Environmental Compliance

Aligned with global environmental standards, the LA1776M-MPB-E is manufactured with eco-friendly practices and materials, reinforcing ON Semiconductor's dedication to sustainability and reducing the environmental impact of their products.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the LA1776M-MPB-E into their projects. ON Semiconductor's expert support team is also available to assist with any technical inquiries, ensuring a smooth design-in process.

You May Also Be Interested in

Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $89.0048
SANYO Semiconductor (U.S.A) Corporation
TUNER IC / RF IC
Lowest to $1.2598
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $7.1382
Maxim Integrated
QUAD-MODE MIXER
Need more? Email Us
Maxim Integrated
QUADRUPLE-MODE MIXER
Lowest to $59.8911
SANYO Semiconductor (U.S.A) Corporation
FOR RADIO CASSETTE AND MINI COMP / RF IC
Lowest to $11.8196
Microchip Technology
IC MCU W/UHF ASK/FSK TX 24SSOP / RF IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
1-CHIP FM TUNER IC COMPACT PORTA / RF IC
Lowest to $19.8762
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.9106

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6126 $50.7386
27+ $3.7847 $102.1869
41+ $3.6664 $150.3224
57+ $3.5482 $202.2474
73+ $3.4299 $250.3827
98+ $3.0751 $301.3598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess