EN
  • EN
  • DE

LA5647

Part No LA5647
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP30
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714790-LA5647
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA5647 CAD Model

Description

The LA5647 from ON Semiconductor is a highly integrated and efficient power management IC designed to meet the rigorous demands of modern electronic devices. This versatile component is engineered to provide a reliable power solution for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The LA5647 is built to deliver high efficiency, which helps in reducing power loss and improving overall system performance.
  • Versatile Voltage Ranges: It supports a wide input voltage range, making it suitable for various power supply scenarios and ensuring compatibility with different types of batteries and adapters.
  • Multiple Output Channels: This IC includes multiple output channels, each of which can be independently controlled and programmed to meet the specific power requirements of the connected subsystems.
  • Thermal Protection: With built-in thermal protection features, the LA5647 ensures safe operation by preventing overheating and potential damage to the device and its surroundings.
  • Compact Design: Its compact footprint allows for space-saving PCB designs, which is particularly beneficial for portable and space-constrained applications.

Applications

The LA5647 is a versatile component that can be used in a variety of applications. Some of the common use cases include:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Gaming Consoles
  • Wearable Technology
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

The LA5647 boasts a robust set of technical specifications that make it a top choice for designers looking for a reliable power management solution:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Switching Frequency: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet

For detailed technical specifications, please refer to the LA5647 datasheet provided by ON Semiconductor.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LA5647 is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by the industry for reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess