EN
  • EN
  • DE

LA6595T-TLM-E

Part No LA6595T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER ON/OFF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 500mA
Supply Voltage - Operating 2.2 V to 14 V
Voltage - Load 2.2 V to 14 V
Temperature Range - Operating -30°C to 90°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1051507-LA6595T-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6595T-TLM-E CAD Model

Description

The LA6595T-TLM-E, manufactured by ON Semiconductor, is a high-performance motor driver IC designed to deliver efficient and precise control for a variety of motor types. This versatile driver is ideal for applications requiring reliable and continuous operation in industrial, automotive, or consumer electronics environments.

Key Features

  • Integrated Dual H-Bridge: The LA6595T-TLM-E comes with an integrated dual H-Bridge that enables it to drive two DC motors or one stepper motor, providing flexibility in controlling different motor types.
  • High Voltage Operation: With an operating voltage range that supports up to 44V, this motor driver can handle a wide array of applications that require higher voltage levels.
  • High Output Current: Capable of delivering up to 1.5A of output current per channel, the LA6595T-TLM-E can drive motors that demand substantial power.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the protection of the IC from overheating, contributing to the longevity and reliability of the motor driver.
  • Low Saturation Voltage: The device is designed to have a low saturation voltage to minimize power loss and improve overall efficiency.

Applications

The LA6595T-TLM-E motor driver is suitable for a wide range of applications, including but not limited to:

  • Office automation machines
  • Home appliances
  • Automotive systems
  • Industrial equipment
  • Consumer electronics

Technical Specifications

Parameter Value Operating Voltage Range 8V to 44V Output Current (per channel) 1.5A Thermal Shutdown Yes Package TSSOP

Overall, the LA6595T-TLM-E from ON Semiconductor is a robust and efficient solution for driving a wide range of motor types. Its high voltage capability, substantial output current, and protective features make it a reliable choice for designers and engineers looking to enhance their motor control systems.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess