EN
  • EN
  • DE

LB1837M-TLM-E

Part No LB1837M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR MFP30SD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 250mA
Supply Voltage - Operating 3 V to 9 V
Voltage - Load 3 V to 9 V
Temperature Range - Operating -20°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-SOIC / 14MFPS
Win Source Part Number 018465-LB1837M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1837M-TLM-E CAD Model

Description

ON Semiconductor LB1837M-TLM-E Motor Driver IC

The LB1837M-TLM-E from ON Semiconductor is a highly efficient motor driver IC designed to control the speed and movement of small DC motors. This compact, low-voltage driver is particularly well-suited for portable devices and battery-powered applications due to its low power consumption and wide operating voltage range.

Key Features

  • Operating Voltage Range: The device operates on a voltage range of 2.5V to 9.0V, making it versatile for various low-voltage applications.
  • Output Current: It can deliver an output current of up to 400mA, which is ideal for driving small motors in consumer electronics.
  • Low Saturation Voltage: The LB1837M-TLM-E features a low saturation voltage, thereby reducing power loss and improving efficiency.
  • Low Power Consumption: Its low standby current is beneficial for battery-operated devices, helping to extend battery life.
  • Compact Package: The IC comes in a small SOP-8 package, which is suitable for space-constrained applications.

Applications

The LB1837M-TLM-E is ideal for a variety of applications where efficient motor control is required. These include:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Personal care products

Product Advantages

With its low operating voltage and high efficiency, the LB1837M-TLM-E motor driver IC from ON Semiconductor stands out as an excellent choice for designers looking to incorporate reliable motor control in their designs while maintaining energy efficiency. Its ability to handle moderate output current and its low power draw make it an excellent component for a wide range of motor-driven applications.

Technical Specifications

Parameter Value Operating Voltage (V) 2.5 to 9.0 Output Current (mA) 400 Package Type SOP-8 Standby Current (µA) Typically very low

For more detailed information, it is recommended to consult the datasheet and technical documents provided by ON Semiconductor for the LB1837M-TLM-E motor driver IC.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8914 $53.4840
140+ $0.7315 $102.4100
215+ $0.7086 $152.3490
295+ $0.6857 $202.2815
380+ $0.6629 $251.9020
505+ $0.5943 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess