EN
  • EN
  • DE

LC75816W-8722-E

Part No LC75816W-8722-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 65 Segment
Digits or Characters 16 Characters, 240 Characters, 12 Digits, 13 Digits
Operating Supply Current 500μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-SQFP (14x14)
Win Source Part Number 118302-LC75816W-8722-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75816W-8722-E CAD Model

Description

The LC75816W-8722-E is a highly integrated, state-of-the-art semiconductor device from ON Semiconductor, specifically designed for advanced electronic applications. This product is part of ON Semiconductor's extensive portfolio of integrated circuits and is known for its reliability, efficiency, and high performance.

Key Features

  • High Integration: The LC75816W-8722-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: This device is designed with energy efficiency in mind, helping to reduce power consumption and extend battery life in portable applications.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the LC75816W-8722-E delivers consistent and reliable performance across a wide range of operating conditions.
  • Compact Design: The small footprint of this product makes it an excellent choice for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The LC75816W-8722-E is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices

Technical Specifications

ON Semiconductor provides comprehensive technical specifications for the LC75816W-8722-E, ensuring that engineers and designers can fully understand and utilize the capabilities of the device. The specifications include electrical characteristics, pin configurations, timing diagrams, and recommended operating conditions.

Support and Resources

ON Semiconductor offers a wealth of support and resources for the LC75816W-8722-E, including detailed datasheets, application notes, and design tools. Customers can also access ON Semiconductor's technical support team for assistance with product integration and troubleshooting.

With its advanced features and support from ON Semiconductor, the LC75816W-8722-E is an excellent choice for designers looking to create innovative and efficient electronic products.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1982 $65.5856
18+ $6.7267 $121.0806
27+ $6.5165 $175.9455
37+ $6.3063 $233.3331
48+ $6.0961 $292.6128
64+ $5.4655 $349.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess