EN
  • EN
  • DE

LC75874WHS-E

Part No LC75874WHS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER / Segment Display LCD Driver 3.3V/5V 80-Pin SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 264 Segment
Interface Serial
Operating Supply Current 230μA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-SQFP
Win Source Part Number 778360-LC75874WHS-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75874W
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75874WHS-E CAD Model

Description

The LC75874WHS-E is a highly integrated, high-performance chip designed by ON Semiconductor, catering to the needs of modern electronic display systems. This advanced driver IC is specifically engineered for driving liquid crystal displays (LCDs), offering a versatile range of features that make it an ideal solution for a wide array of applications, including automotive dashboards, industrial controls, and consumer electronics.

Key Features

  • Highly Integrated: The LC75874WHS-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of LCD systems.
  • Display Drive Capability: It supports a variety of LCD types, providing flexibility in the choice of displays for different applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75874WHS-E minimizes power usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating different power supply specifications and ensuring reliable performance under varying conditions.
  • Serial Interface: It features a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Multiple Segment Drivers: The chip includes drivers for a high number of segments, enabling the creation of detailed and informative display content.

Applications

The versatile nature of the LC75874WHS-E makes it well-suited for a variety of applications where reliable and efficient LCD driving is required. Its robust feature set ensures that it can meet the demands of complex display requirements in automotive dashboards, where clear and accurate readouts are essential. In industrial settings, it provides the durability and precision necessary for control panels and monitoring equipment. Consumer electronics also benefit from its integration, with applications ranging from home appliances to personal gadgets where user interfaces are key.

Conclusion

ON Semiconductor's LC75874WHS-E is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. This LCD driver IC combines functionality with efficiency, making it a top choice for designers looking to enhance the performance and user experience of their display systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess