EN
  • EN
  • DE
  • IT

LM2575D2T-005

Part No LM2575D2T-005
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SW 1A 5V STEPDOWN D2PAK / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number LM2575
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181699-LM2575D2T-005
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-005 CAD Model

Description

ON Semiconductor LM2575D2T-005 Voltage Regulator

The LM2575D2T-005 is a versatile and efficient voltage regulator designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This step-down (buck) regulator is an ideal solution for applications requiring a lower, regulated output voltage from a higher input voltage. It is particularly well-suited for use in power supplies for a variety of electronic devices, including consumer electronics, office equipment, and industrial hardware.

Key Features:

  • Output Voltage: The LM2575D2T-005 provides a fixed output voltage of 5V, which is suitable for logic circuits and standard digital components.
  • Output Current: It can deliver up to 1A of continuous output current, making it capable of powering a wide range of devices.
  • High Efficiency: With its integrated switch, the regulator offers high efficiency, which can be up to 77% depending on the input and output voltages, load conditions, and other factors.
  • Thermal Shutdown and Current Limit: The device includes protection features like thermal shutdown and current limit to safeguard against overcurrent and overheating conditions.
  • Wide Input Voltage Range: It operates with an input voltage range from 4V to 40V, providing flexibility for various power supply designs.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed-frequency oscillator ensures stable operation and simplifies the design of external components.
  • Package: The LM2575D2T-005 comes in a TO-263 package, which is known for its ability to handle high power levels and its ease of mounting on printed circuit boards.

Applications:

The LM2575D2T-005 is widely used in a range of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Positive to negative converter (Buck-Boost)
  • Pre-regulator for linear regulators
  • On-card switching regulators
  • Battery chargers

With its robust design and comprehensive features, the ON Semiconductor LM2575D2T-005 is a reliable and cost-effective choice for designers looking to integrate a stable power supply into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess